multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X56R2FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 56.2 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 56.2 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2048 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2048
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2048
Surface Mount Chip Resistor, Thick Film, MCWR Series, 56.2 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 56.2 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2047 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2047
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2047
Surface Mount Chip Resistor, Thick Film, MCWR Series, 56.2 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 56.2 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2048
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567815 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details