multicomp PRO Res, 56R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro MCWR08X56R0FTL

Description
RES, 56R, 1%, 125MW, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 1%, 125MW, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X2046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X2046
Res, 56R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X2046
RES, 56R, 1%, 125MW, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 56R, 1%, 125MW, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 56 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2045 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 56 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2045
Surface Mount Thick Film Resistor, Mcwr Series, 56 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2045
Surface Mount Thick Film Resistor, MCWR Series, 56 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 56 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X2046 94X2045
Product Name Res, 56R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 56 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details