multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 53.6 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X53R6FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 53.6 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCWR Series, 53.6 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 53.6 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2041 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 53.6 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2041
Surface Mount Thick Film Resistor, Mcwr Series, 53.6 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2041
Surface Mount Thick Film Resistor, MCWR Series, 53.6 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 53.6 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2041
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 53.6 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details