multicomp PRO Res, 4R7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCWR08X4R7 JTL

Description
RES, 4R7, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7ohm; Product Range:MCWR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes
Datasheet
Description
RES, 4R7, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7ohm; Product Range:MCWR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 22AC4704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
22AC4704
Res, 4R7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 22AC4704
RES, 4R7, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7ohm; Product Range:MCWR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, 4R7, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7ohm; Product Range:MCWR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4704
Product Name Res, 4R7, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details