multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X4992FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 49.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 49.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2027 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2027
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2027
Surface Mount Thick Film Resistor, MCWR Series, 49.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 49.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2026 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2026
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2026
Surface Mount Thick Film Resistor, MCWR Series, 49.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 49.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2027
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers