multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.99 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X4991FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.99 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.99 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.99 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2025 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.99 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2025
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.99 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2025
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.99 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.99 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.99 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2024 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.99 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2024
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.99 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2024
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.99 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.99 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2025
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.99 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details