multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 47.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X4752FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 47.5 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 47.5 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 47.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2019 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 47.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2019
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 47.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2019
Surface Mount Chip Resistor, Thick Film, MCWR Series, 47.5 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 47.5 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 47.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2018 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 47.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2018
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 47.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2018
Surface Mount Chip Resistor, Thick Film, MCWR Series, 47.5 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 47.5 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2019
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 47.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567485P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD823GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details