multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 4.75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X4751FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 4.75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 4.75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 4.75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2016 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 4.75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2016
Surface Mount Thick Film Resistor, Mcwr Series, 4.75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2016
Surface Mount Thick Film Resistor, MCWR Series, 4.75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 4.75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 4.75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2017 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 4.75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2017
Surface Mount Thick Film Resistor, Mcwr Series, 4.75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2017
Surface Mount Thick Film Resistor, MCWR Series, 4.75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 4.75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2016
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 4.75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details