multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 475 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X4750FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 475 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 475 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 475 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 87X9006 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 475 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
87X9006
Surface Mount Thick Film Resistor, Mcwr Series, 475 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 87X9006
Surface Mount Thick Film Resistor, MCWR Series, 475 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 475 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 475 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 85X6394 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 475 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
85X6394
Surface Mount Thick Film Resistor, Mcwr Series, 475 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 85X6394
Surface Mount Thick Film Resistor, MCWR Series, 475 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 475 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87X9006
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 475 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details