multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 470 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X4703FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 470 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 470 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 470 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 85X6393 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 470 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
85X6393
Surface Mount Thick Film Resistor, Mcwr Series, 470 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 85X6393
Surface Mount Thick Film Resistor, MCWR Series, 470 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 470 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 470 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2015 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 470 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2015
Surface Mount Thick Film Resistor, Mcwr Series, 470 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2015
Surface Mount Thick Film Resistor, MCWR Series, 470 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 470 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6393
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 470 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details