multicomp PRO Res, 470R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro MCWR08X4700FTL

Description
RES, 470R, 1%, 125MW, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, 470R, 1%, 125MW, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X2010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X2010
Res, 470R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X2010
RES, 470R, 1%, 125MW, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 470R, 1%, 125MW, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 470R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X2009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X2009
Res, 470R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X2009
RES, 470R, 1%, 125MW, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 470R, 1%, 125MW, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2010
Product Name Res, 470R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details