multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.64 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X4641FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.64 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.64 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.64 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2005 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.64 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2005
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.64 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2005
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.64 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.64 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.64 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2006 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.64 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2006
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.64 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2006
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.64 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.64 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2005
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.64 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms
View Details
5 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details