multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X4300FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 430 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 430 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1999 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1999
Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1999
Surface Mount Thick Film Resistor, MCWR Series, 430 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 430 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2000 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2000
Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2000
Surface Mount Thick Film Resistor, MCWR Series, 430 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 430 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1999
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details