multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X4022FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 40.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 40.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1998 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1998
Surface Mount Thick Film Resistor, Mcwr Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1998
Surface Mount Thick Film Resistor, MCWR Series, 40.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 40.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1997 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1997
Surface Mount Thick Film Resistor, Mcwr Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1997
Surface Mount Thick Film Resistor, MCWR Series, 40.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 40.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1998
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers