multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X39R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 39 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 39 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1988 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1988
Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1988
Surface Mount Thick Film Resistor, MCWR Series, 39 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 39 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1987 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1987
Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1987
Surface Mount Thick Film Resistor, MCWR Series, 39 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 39 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1988
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details