multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 39 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X3902FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 39 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 39 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 39 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1994 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 39 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1994
Surface Mount Thick Film Resistor, Mcwr Series, 39 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1994
Surface Mount Thick Film Resistor, MCWR Series, 39 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 39 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 39 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1993 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 39 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1993
Surface Mount Thick Film Resistor, Mcwr Series, 39 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1993
Surface Mount Thick Film Resistor, MCWR Series, 39 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 39 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1994
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 39 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers