multicomp PRO Res, 390R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro MCWR08X3900FTL

Description
RES, 390R, 1%, 125MW, 0805, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 390R, 1%, 125MW, 0805, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X1990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X1990
Res, 390R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X1990
RES, 390R, 1%, 125MW, 0805, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 390R, 1%, 125MW, 0805, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 390 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1989 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 390 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1989
Surface Mount Thick Film Resistor, Mcwr Series, 390 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1989
Surface Mount Thick Film Resistor, MCWR Series, 390 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 390 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1990 94X1989
Product Name Res, 390R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 390 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details