multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.83 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X3831FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.83 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.83 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, with a resistance value of 3.83 kΩ, is designed for applications requiring high reliability and stability. It has a power rating of 125 mW and a tolerance of 1%, making it suitable for precise electronic applications. The maximum operating voltage is 150 V, and it is RoHS compliant, ensuring it meets environmental standards. The resistor features a robust construction with a high-grade ceramic body and a protective coating, allowing for reliable soldering and integration into various electronic devices. It is suitable for use in consumer electronics, computer applications, and telecommunications. The component is packaged for automatic placement, facilitating efficient assembly in production environments.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, with a resistance value of 3.83 kΩ, is designed for applications requiring high reliability and stability. It has a power rating of 125 mW and a tolerance of 1%, making it suitable for precise electronic applications. The maximum operating voltage is 150 V, and it is RoHS compliant, ensuring it meets environmental standards. The resistor features a robust construction with a high-grade ceramic body and a protective coating, allowing for reliable soldering and integration into various electronic devices. It is suitable for use in consumer electronics, computer applications, and telecommunications. The component is packaged for automatic placement, facilitating efficient assembly in production environments.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.83 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1985 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.83 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1985
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.83 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1985
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.83 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.83 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.83 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1986 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.83 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1986
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.83 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1986
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.83 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.83 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1985
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.83 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details