multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 360 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X3600FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 360 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 360 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 360 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1977 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 360 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1977
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 360 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1977
Surface Mount Chip Resistor, Thick Film, MCWR Series, 360 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 360 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 360 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1978 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 360 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1978
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 360 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1978
Surface Mount Chip Resistor, Thick Film, MCWR Series, 360 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 360 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1977
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 360 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details