multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 330 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X3303FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 330 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 330 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1975, features a resistance value of 330 kΩ with a tolerance of 1%. It has a maximum power dissipation of 125 mW and can operate at a maximum voltage of 150 V. The resistor is constructed with a high-grade ceramic body and is designed for high reliability and stability, making it suitable for various applications including consumer electronics, computer systems, and telecommunications. The component is RoHS compliant and is available in a 1206 (3216 metric) size, facilitating easy integration into automated assembly processes. The resistor can withstand soldering temperatures of up to 260°C for short durations, ensuring compatibility with standard PCB assembly techniques.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1975, features a resistance value of 330 kΩ with a tolerance of 1%. It has a maximum power dissipation of 125 mW and can operate at a maximum voltage of 150 V. The resistor is constructed with a high-grade ceramic body and is designed for high reliability and stability, making it suitable for various applications including consumer electronics, computer systems, and telecommunications. The component is RoHS compliant and is available in a 1206 (3216 metric) size, facilitating easy integration into automated assembly processes. The resistor can withstand soldering temperatures of up to 260°C for short durations, ensuring compatibility with standard PCB assembly techniques.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 330 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1976 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 330 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1976
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 330 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1976
Surface Mount Chip Resistor, Thick Film, MCWR Series, 330 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 330 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 330 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1975 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 330 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1975
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 330 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1975
Surface Mount Chip Resistor, Thick Film, MCWR Series, 330 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 330 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1976
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 330 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details