multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 3.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X3301FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 3.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 3.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 3.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1971 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 3.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1971
Surface Mount Thick Film Resistor, Mcwr Series, 3.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1971
Surface Mount Thick Film Resistor, MCWR Series, 3.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 3.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X1972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X1972
Res, 3K3, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X1972
RES, 3K3, 1%, 125MW, 0805, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 3K3, 1%, 125MW, 0805, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1971 94X1972
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 3.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro Res, 3K3, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details