multicomp PRO Res, 330R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro MCWR08X3300FTL

Description
RES, 330R, 1%, 125MW, 0805, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, 330R, 1%, 125MW, 0805, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 330R, 1%, 125mW, 0805, Thick Film resistor from Multicomp Pro is a surface mount resistor designed for general-purpose applications. It features a resistance value of 330 ohms with a tolerance of ±1%, making it suitable for precise electronic circuits. The resistor has a power rating of 125mW and is constructed with a high-grade ceramic body, ensuring high reliability and stability. It is compatible with automatic placement systems due to its rectangular shape and small tolerances, facilitating efficient assembly on printed circuit boards. The resistor can withstand a maximum operating voltage of 200V and is RoHS compliant, making it suitable for environmentally conscious designs. Its robust construction allows for immersion in solder baths, enhancing its usability in various soldering processes.

Datasheet Summary
Powered by GS/AI

The Res, 330R, 1%, 125mW, 0805, Thick Film resistor from Multicomp Pro is a surface mount resistor designed for general-purpose applications. It features a resistance value of 330 ohms with a tolerance of ±1%, making it suitable for precise electronic circuits. The resistor has a power rating of 125mW and is constructed with a high-grade ceramic body, ensuring high reliability and stability. It is compatible with automatic placement systems due to its rectangular shape and small tolerances, facilitating efficient assembly on printed circuit boards. The resistor can withstand a maximum operating voltage of 200V and is RoHS compliant, making it suitable for environmentally conscious designs. Its robust construction allows for immersion in solder baths, enhancing its usability in various soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X1970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X1970
Res, 330R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X1970
RES, 330R, 1%, 125MW, 0805, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 330R, 1%, 125MW, 0805, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X1969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X1969
Res, 330R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X1969
RES, 330R, 1%, 125MW, 0805, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 330R, 1%, 125MW, 0805, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1970
Product Name Res, 330R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details