multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X3001FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1956 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1956
Surface Mount Thick Film Resistor, Mcwr Series, 3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1956
Surface Mount Thick Film Resistor, MCWR Series, 3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1957 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1957
Surface Mount Thick Film Resistor, Mcwr Series, 3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1957
Surface Mount Thick Film Resistor, MCWR Series, 3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1956
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details