multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 300 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X3000FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 300 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 300 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 300 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1954 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 300 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1954
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 300 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1954
Surface Mount Chip Resistor, Thick Film, MCWR Series, 300 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 300 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 300 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1955 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 300 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1955
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 300 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1955
Surface Mount Chip Resistor, Thick Film, MCWR Series, 300 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 300 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1954
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 300 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details