The Res, 2K87, 1%, 0.125W, 0805, Thick Film resistor is part of the MCWR08 series and features a resistance value of 2.87 kΩ with a tolerance of ±1%. It has a power rating of 125 mW and a maximum operating voltage of 150V. The resistor is constructed with a high-grade ceramic body and a thick film resistive layer, ensuring high reliability and stability. It is suitable for various applications, including consumer electronics, computer systems, and telecommunications. The component is RoHS compliant and designed for surface mounting, making it compatible with automatic placement systems. The robust construction allows for immersion in solder baths at high temperatures, facilitating efficient PCB assembly.
RES, 2K87, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.87kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC2330 |
| Product Name | Res, 2K87, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 2870 ohms |