multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X2702FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 27 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 27 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1946 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1946
Surface Mount Thick Film Resistor, Mcwr Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1946
Surface Mount Thick Film Resistor, MCWR Series, 27 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 27 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X1947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X1947
Res, 27K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X1947
RES, 27K, 1%, 125MW, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 27K, 1%, 125MW, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1946 94X1947
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro Res, 27K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details