multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X2701FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.7 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.7 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1945 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1945
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1945
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.7 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.7 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1944 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1944
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1944
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.7 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.7 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1945
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details