multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X24R0FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1922 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1922
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1922
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1923 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1923
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1923
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1922
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details