multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X2491FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.49 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.49 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1937 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1937
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1937
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.49 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.49 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1936 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1936
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1936
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.49 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.49 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1937
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614961-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details