multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 24 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X2402FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 24 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 24 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 24 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1930 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 24 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1930
Surface Mount Thick Film Resistor, Mcwr Series, 24 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1930
Surface Mount Thick Film Resistor, MCWR Series, 24 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 24 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 24 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1931 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 24 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1931
Surface Mount Thick Film Resistor, Mcwr Series, 24 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1931
Surface Mount Thick Film Resistor, MCWR Series, 24 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 24 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1930
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 24 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details