multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X2400FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, with a resistance value of 240 Ohm, is designed for applications requiring high reliability and stability. It has a power rating of 125 mW and can operate at a maximum voltage of 150 V. This resistor features a tolerance of 1%, ensuring precise performance in various electronic circuits. The construction includes a high-grade ceramic body with internal metal electrodes and a protective coating, making it suitable for automatic placement systems on printed circuit boards. The resistor is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is ideal for use in consumer electronics, computer applications, and telecommunications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, with a resistance value of 240 Ohm, is designed for applications requiring high reliability and stability. It has a power rating of 125 mW and can operate at a maximum voltage of 150 V. This resistor features a tolerance of 1%, ensuring precise performance in various electronic circuits. The construction includes a high-grade ceramic body with internal metal electrodes and a protective coating, making it suitable for automatic placement systems on printed circuit boards. The resistor is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is ideal for use in consumer electronics, computer applications, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1926 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1926
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1926
Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1927 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1927
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1927
Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1926
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers