multicomp PRO Res, 22R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro MCWR08X22R0FTL

Description
RES, 22R, 1%, 125MW, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, 22R, 1%, 125MW, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 22R, 1%, 125mW, 0805 Thick Film resistor from Multicomp Pro is a surface mount resistor designed for high reliability and stability in various applications, including consumer electronics, computers, and telecommunications. It features a resistance value of 22 ohms with a tolerance of ±1%, making it suitable for precision applications. The resistor has a power rating of 125mW and can operate at a maximum voltage of 200V. Its construction includes a high-grade ceramic body with a protective coating, ensuring durability and performance. The component is RoHS compliant and is available in an 0805 package size, making it compatible with automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 22R, 1%, 125mW, 0805 Thick Film resistor from Multicomp Pro is a surface mount resistor designed for high reliability and stability in various applications, including consumer electronics, computers, and telecommunications. It features a resistance value of 22 ohms with a tolerance of ±1%, making it suitable for precision applications. The resistor has a power rating of 125mW and can operate at a maximum voltage of 200V. Its construction includes a high-grade ceramic body with a protective coating, ensuring durability and performance. The component is RoHS compliant and is available in an 0805 package size, making it compatible with automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X1909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X1909
Res, 22R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X1909
RES, 22R, 1%, 125MW, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 22R, 1%, 125MW, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X1910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X1910
Res, 22R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X1910
RES, 22R, 1%, 125MW, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 22R, 1%, 125MW, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1909
Product Name Res, 22R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details