multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.26 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X2261FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.26 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.26 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.26 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1919 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.26 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1919
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.26 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1919
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.26 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.26 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.26 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1918 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.26 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1918
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.26 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1918
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.26 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.26 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1919
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.26 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details