multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X20R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 20 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 20 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 85X6389 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
85X6389
Surface Mount Thick Film Resistor, Mcwr Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 85X6389
Surface Mount Thick Film Resistor, MCWR Series, 20 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 20 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1901 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1901
Surface Mount Thick Film Resistor, Mcwr Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1901
Surface Mount Thick Film Resistor, MCWR Series, 20 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 20 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6389
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers