multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 200 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X2003FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 200 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 200 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 200 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1908 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 200 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1908
Surface Mount Thick Film Resistor, Mcwr Series, 200 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1908
Surface Mount Thick Film Resistor, MCWR Series, 200 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 200 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 200 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1907 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 200 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1907
Surface Mount Thick Film Resistor, Mcwr Series, 200 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1907
Surface Mount Thick Film Resistor, MCWR Series, 200 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 200 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1908
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 200 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details