multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X1801FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 1.8 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 1.8 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1894 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1894
Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1894
Surface Mount Thick Film Resistor, MCWR Series, 1.8 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.8 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1893 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1893
Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1893
Surface Mount Thick Film Resistor, MCWR Series, 1.8 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.8 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1894
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details