The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1881, features a resistance value of 160 kΩ with a tolerance of 1%. It has a maximum power dissipation of 125 mW and can operate at a maximum voltage of 150 V. The resistor is constructed with a high-grade ceramic body and utilizes a protective coating over the resistive layer, ensuring high reliability and stability. It is suitable for various applications, including consumer electronics, computer systems, and telecommunications. The component is RoHS compliant and designed for surface mount technology, making it compatible with automatic placement systems. The resistor can withstand soldering temperatures of up to 260°C for short durations, allowing for flexible PCB designs.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 160 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, MCWR Series, 160 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X1881 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |