multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X1601FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 1.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 1.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1877 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1877
Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1877
Surface Mount Thick Film Resistor, MCWR Series, 1.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1878 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1878
Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1878
Surface Mount Thick Film Resistor, MCWR Series, 1.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1877
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details