multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 150 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X1500FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 150 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 150 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 150 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1868 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 150 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1868
Surface Mount Thick Film Resistor, Mcwr Series, 150 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1868
Surface Mount Thick Film Resistor, MCWR Series, 150 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 150 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 150 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 85X6388 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 150 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
85X6388
Surface Mount Thick Film Resistor, Mcwr Series, 150 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 85X6388
Surface Mount Thick Film Resistor, MCWR Series, 150 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 150 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1868
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 150 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers