multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 14.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X1472FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 14.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 14.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 14.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 85X6387 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 14.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
85X6387
Surface Mount Thick Film Resistor, Mcwr Series, 14.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 85X6387
Surface Mount Thick Film Resistor, MCWR Series, 14.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 14.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 14.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1865 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 14.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1865
Surface Mount Thick Film Resistor, Mcwr Series, 14.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1865
Surface Mount Thick Film Resistor, MCWR Series, 14.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 14.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6387
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 14.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details