multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X1402FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 14 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 14 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1863 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1863
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1863
Surface Mount Chip Resistor, Thick Film, MCWR Series, 14 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 14 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1864 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1864
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1864
Surface Mount Chip Resistor, Thick Film, MCWR Series, 14 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 14 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1863
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details