multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X1303FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1859 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1859
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1859
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1860 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1860
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1860
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1859
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details