multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X12R0FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 12 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 12 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1836 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1836
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1836
Surface Mount Chip Resistor, Thick Film, MCWR Series, 12 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 12 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1835 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1835
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1835
Surface Mount Chip Resistor, Thick Film, MCWR Series, 12 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 12 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1836
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 28000 ohms
View Details
5 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD914GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details