multicomp PRO Res, 120R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro MCWR08X1200FTL

Description
RES, 120R, 1%, 125MW, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 120R, 1%, 125MW, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X1837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X1837
Res, 120R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X1837
RES, 120R, 1%, 125MW, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 120R, 1%, 125MW, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X1838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X1838
Res, 120R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X1838
RES, 120R, 1%, 125MW, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 120R, 1%, 125MW, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1837
Product Name Res, 120R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details