multicomp PRO Res, 10K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro MCWR08X1002FTL

Description
RES, 10K, 1%, 125MW, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 1%, 125MW, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 87X9004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
87X9004
Res, 10K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 87X9004
RES, 10K, 1%, 125MW, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 10K, 1%, 125MW, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X1823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X1823
Res, 10K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X1823
RES, 10K, 1%, 125MW, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 10K, 1%, 125MW, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87X9004
Product Name Res, 10K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details