multicomp PRO Res, 1K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro MCWR08X1001FTL

Description
RES, 1K, 1%, 125MW, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 1%, 125MW, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X1822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X1822
Res, 1K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X1822
RES, 1K, 1%, 125MW, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 1K, 1%, 125MW, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 85X6386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
85X6386
Res, 1K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 85X6386
RES, 1K, 1%, 125MW, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 1K, 1%, 125MW, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1822
Product Name Res, 1K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details