multicomp PRO Res, 0R, 125Mw, 0805, Thick Film; Resistor Case / Package Multicomp Pro MCWR08X000PTL

Description
RES, 0R, 125MW, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:1.5A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Product Height:0.5mmRoHS Compliant: Yes
Description
RES, 0R, 125MW, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:1.5A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Product Height:0.5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R, 125Mw, 0805, Thick Film; Resistor Case / Package Multicomp Pro - 14AC7255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 125Mw, 0805, Thick Film; Resistor Case / Package Multicomp Pro
14AC7255
Res, 0R, 125Mw, 0805, Thick Film; Resistor Case / Package Multicomp Pro 14AC7255
RES, 0R, 125MW, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:1.5A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Product Height:0.5mmRoHS Compliant: Yes

RES, 0R, 125MW, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:1.5A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Product Height:0.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AC7255
Product Name Res, 0R, 125Mw, 0805, Thick Film; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details