multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08W6R80FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 6.8 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 6.8 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1808 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1808
Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1808
Surface Mount Thick Film Resistor, MCWR Series, 6.8 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 6.8 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1807 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1807
Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1807
Surface Mount Thick Film Resistor, MCWR Series, 6.8 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 6.8 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1808
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details