The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1801, features a resistance value of 5.1 MΩ with a tolerance of 1%. It has a maximum power dissipation of 125 mW and can operate at a maximum voltage of 150 V. This resistor is constructed with a high-grade ceramic body and utilizes a resistive paste that is laser-trimmed to achieve the specified resistance. The component is RoHS compliant, ensuring it meets environmental regulations. This resistor is suitable for various applications, including consumer electronics, computer systems, and telecommunications. It is designed for surface mounting, making it compatible with automatic placement systems and suitable for use on printed circuit boards. The robust construction allows for immersion in solder baths, facilitating reliable soldering processes. The MCWR series resistors are characterized by high reliability and stability, making them a dependable choice for engineers looking for compact and efficient components.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.1 Mohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.1 Mohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X1801 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |