multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08W4R70FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 4.7 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 4.7 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 87X9002 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
87X9002
Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 87X9002
Surface Mount Thick Film Resistor, MCWR Series, 4.7 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 4.7 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 85X6385 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
85X6385
Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 85X6385
Surface Mount Thick Film Resistor, MCWR Series, 4.7 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 4.7 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87X9002
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details